TE Connectivity SM9333-BBE-S-125-000
- 收藏
- 对比
SM9333-BBE-S-125-000
2460-SM9333-BBE-S-125-000
压力传感器、变送器
--
大陆
立即发货

Digital Pressure and Altimeter Sensor Modules, Differential, 1.24 mbar [.5 inH2O], .9 mmHG, .018 psi [.001 bar], Output/Span 16 bit I2C, SMI 9000
1最小包装量--
SM9333-BBE-S-125-000详情
TE Connectivity SM9333-BBE-S-125-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Proof Pressure Rangeu2009
.07 bar
Pressureu2009(mmHG)
.9
Pressureu2009
1.24u2009mbaru2009[u2009.5u2009inH2Ou2009]
Board Level Pressure Sensor Styleu2009
Differential
Board Level Pressure Sensor Typeu2009
Digital Pressure and Altimeter Sensor Modules
TE Internal Description
125PA DIFF. DIGITAL PRESSURE SENSOR
TE Internal #
9333-BBE-S-125-000
SM9333-BBE-S-125-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。