TE Connectivity SM9333-BCE-S-125-002
- 收藏
- 对比
SM9333-BCE-S-125-002
2460-SM9333-BCE-S-125-002
压力传感器、变送器
--
大陆
立即发货

Digital Pressure and Altimeter Sensor Modules, Differential, 1.25 mbar, Output/Span 16 bit I2C, ±3% F.S, Supply Voltage 5 V, SMI 9000
1最小包装量--
SM9333-BCE-S-125-002详情
TE Connectivity SM9333-BCE-S-125-002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Output/Spanu2009
16 bit I2C
Proof Pressure Rangeu2009
.07 bar
Pressureu2009(mbar)
1.25
Board Level Pressure Sensor Styleu2009
Differential
Board Level Pressure Sensor Typeu2009
Digital Pressure and Altimeter Sensor Modules
TE Internal Description
125PA DIFF. DIGITAL PRESSURE SENSOR
TE Internal #
9333-BCE-S-125-002
SM9333-BCE-S-125-002拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。