TE Connectivity SM9D-BBK-S-001S-000
- 收藏
- 对比
SM9D-BBK-S-001S-000
2460-SM9D-BBK-S-001S-000
压力传感器、变送器
--
大陆
立即发货

mV Output Pressure Sensors, Differential, .15 psi, Output/Span 45 mV, ±0.1% F.S, Supply Voltage 6.5 V, -40 – 85 °C [-40 – 185 °F], SOIC-16
1最小包装量--
SM9D-BBK-S-001S-000详情
TE Connectivity SM9D-BBK-S-001S-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
9D-BBK-S-001S-000
TE Internal Description
0.15PSID, mV, DUAL HORIZONTAL, STICKS
Board Level Pressure Sensor Typeu2009
mV Output Pressure Sensors
Board Level Pressure Sensor Styleu2009
Differential
Proof Pressure Rangeu2009
1.5 psi
Pressureu2009(psi)
.15
Output/Spanu2009
45 mV
SM9D-BBK-S-001S-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。