TE Connectivity SM9D-BCK-S-006S-000
- 收藏
- 对比
SM9D-BCK-S-006S-000
2460-SM9D-BCK-S-006S-000
压力传感器、变送器
--
大陆
立即发货

mV Output Pressure Sensors, Differential, .6 psi, Output/Span 90mV, ±0.1% F.S, Supply Voltage 6.5 V, -40 – 85 °C [-40 – 185 °F], SOIC-16
1最小包装量--
SM9D-BCK-S-006S-000详情
TE Connectivity SM9D-BCK-S-006S-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
9D-BCK-S-006S-000
TE Internal Description
0.6 PSID, mV, DUAL VERTICAL, STICKS
Board Level Pressure Sensor Typeu2009
mV Output Pressure Sensors
Proof Pressure Rangeu2009
4.8 psi
Pressureu2009(psi)
.6
Output/Spanu2009
90mV
Board Level Pressure Sensor Styleu2009
Differential
SM9D-BCK-S-006S-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。