TE Connectivity SM9G-BGK-T-006S-000
- 收藏
- 对比
SM9G-BGK-T-006S-000
2460-SM9G-BGK-T-006S-000
压力传感器、变送器
--
大陆
立即发货

mV Output Pressure Sensors, Gauge, .6 psi, Output/Span 90mV, ±0.2% F.S, Supply Voltage 6.5 V, -40 – 85 °C [-40 – 185 °F], SOIC-16
1最小包装量--
SM9G-BGK-T-006S-000详情
TE Connectivity SM9G-BGK-T-006S-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Output/Spanu2009
90mV
Pressureu2009(psi)
.6
Proof Pressure Rangeu2009
4.8 psi
Board Level Pressure Sensor Styleu2009
Gauge
Board Level Pressure Sensor Typeu2009
mV Output Pressure Sensors
TE Internal Description
0.6PSIG, mV, SINGLE VERTICAL, TAPE&REEL
TE Internal #
9G-BGK-T-006S-000
SM9G-BGK-T-006S-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。