TE Connectivity SMA-PS-1E-S
- 收藏
- 对比
SMA-PS-1E-S详情
TE Connectivity SMA-PS-1E-S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Cable
RoHS
Compliant
终端
Cable
连接器类型
Coaxial, SMA
方向
Straight
频率
18 GHz
极性
Normal
镀层
Nickel
阻抗
50 Ω
本体镀层
Nickel
最高频率
18 GHz
SMA-PS-1E-S拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。