TE Connectivity SMCD131AK
- 收藏
- 对比
SMCD131AK
2460-SMCD131AK
开关
--
大陆
立即发货

Pushwheel Switches, 1-2-4-8 BCD Code Type, .4 VA, 10 Position, Snap Detent, Markings 0-9, Single Pole - Single Throw Configuration (Pole-Throw)
1最小包装量--
SMCD131AK详情
TE Connectivity SMCD131AK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Repeating Readoutu2009
Without
Pushwheel Switch Mounting Typeu2009
Snap Detent
Number of Pushwheel Switch Positionsu2009
10
Pushwheel Switch Contact Current Ratingu2009(VA)
.4
Code Typeu2009
1-2-4-8 BCD
TE Internal Description
SMCD131AK=SW BI-DIR W/LIMITS S
TE Internal #
1-1437602-5
SMCD131AK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。