TE Connectivity SMI-1B-48-060-BBUU
- 收藏
- 对比
SMI-1B-48-060-BBUU
2460-SMI-1B-48-060-BBUU
压力传感器、变送器
--
大陆
立即发货

Pressure Range 460 – 1260 mmHg, Wire Length 60 cm, Light Sensitivity 10 mmHG, 5.5 uV/V/mmHg, Proof Pressure Range -400 to 4000 mmHg, IntraSense
1最小包装量--
SMI-1B-48-060-BBUU详情
TE Connectivity SMI-1B-48-060-BBUU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
SMI-1B-48-060-BBUU
TE Internal Description
IntraSense 4-pin PCB 60cm, light shield
Pressure Rangeu2009
460 – 1260 mmHg
Pressure Typeu2009
Absolute
Sensor Sizeu2009(Fr)
1
Light Sensitivityu2009(mmHG)
10
Pressure Sensitivityu2009
5.5 uV/V/mmHg
SMI-1B-48-060-BBUU拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。