TE Connectivity SO175-5-00
- 收藏
- 对比
SO175-5-00
2460-SO175-5-00
配件
--
大陆
立即发货

SolderSleeve Shield Terminators, Wire Terminator / Cable Terminator / Shield Terminator, 6.99 mm [.275 in] Expanded Inside
1最小包装量--
SO175-5-00详情
TE Connectivity SO175-5-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Max)u2009(°C)
175
Expanded Inside Diameter (Min)u2009
6.99u2009mmu2009[u2009.275u2009inu2009]
Recovered Inside Diameter (Max)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Pre-Installed Leadu2009
无
TE Internal #
E22110-000
TE Internal Description
SO175-5-00
Alias #
7-1200377-3
SolderSleeve Shield Terminator Product Typeu2009
Cable Terminator, Shield Terminator, Wire Terminator
SO175-5-00拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。