TE Connectivity SO63-4-01CS4036
- 收藏
- 对比
SO63-4-01CS4036
2460-SO63-4-01CS4036
配件
--
大陆
立即发货

SolderSleeve Shield Terminators, Cable Terminator / Shield Terminator / Wire Terminator, 5.95 mm [.234 in] Expanded Inside
--最小包装量--
SO63-4-01CS4036详情
TE Connectivity SO63-4-01CS4036重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
SO63-4-01CS4036
SolderSleeve Shield Terminator Product Typeu2009
Cable Terminator, Shield Terminator, Wire Terminator
Operating Temperature (Max)u2009(°C)
150
Expanded Inside Diameter (Min)u2009
5.95u2009mmu2009[u2009.234u2009inu2009]
Recovered Inside Diameter (Max)u2009
1.78u2009mmu2009[u2009.07u2009inu2009]
Pre-Installed Leadu2009
有
TE Internal #
EG7058-000
SO63-4-01CS4036拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。