TE Connectivity SP075094WE10
- 收藏
- 对比
SP075094WE10
2460-SP075094WE10
标签,标记
--
大陆
立即发货

Standard Labels, Label Width 19.1 mm [.75 in], Label Height .94 in [23.9 mm], Polyester, Label Thickness 45 Micron, CGS SP
1最小包装量--
SP075094WE10详情
TE Connectivity SP075094WE10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
E19066-000
TE Internal Description
SP075094WE10
Alias #
2-1201662-3
Label Typeu2009
Self-Laminating
Label Styleu2009
Die-Cut
Label Adhesive Typeu2009
永久性丙烯酸粘合剂
UL Listedu2009
无
Label Widthu2009
19.1u2009mmu2009[u2009.75u2009inu2009]
SP075094WE10拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。