TE Connectivity SP100375WE2.5
- 收藏
- 对比
SP100375WE2.5
2460-SP100375WE2.5
标签,标记
--
大陆
立即发货

Standard Labels, Label Width 25.4 mm [1 in], Label Height 3.75 in [95.3 mm], Polyester, Label Thickness 45 Micron, CGS SP
1最小包装量--
SP100375WE2.5详情
TE Connectivity SP100375WE2.5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
A34514-000
TE Internal Description
SP100375WE2.5
Alias #
1201662-2
Label Typeu2009
Self-Laminating
Label Styleu2009
Die-Cut
Label Adhesive Typeu2009
永久性丙烯酸粘合剂
UL Listedu2009
无
Label Widthu2009
25.4u2009mmu2009[u20091u2009inu2009]
SP100375WE2.5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。