TE Connectivity SP100594WE1
- 收藏
- 对比
SP100594WE1
2460-SP100594WE1
标签,标记
--
大陆
立即发货

Standard Labels, Label Width 25.4 mm [1 in], Label Height 5.94 in [151 mm], Polyester, Label Thickness 45 Micron, CGS SP
1最小包装量--
SP100594WE1详情
TE Connectivity SP100594WE1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Label Widthu2009
25.4u2009mmu2009[u20091u2009inu2009]
UL Listedu2009
无
Label Adhesive Typeu2009
永久性丙烯酸粘合剂
Label Styleu2009
Die-Cut
Label Typeu2009
Self-Laminating
Alias #
1-1201662-6
TE Internal Description
SP100594WE1
TE Internal #
D10638-000
SP100594WE1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。