TE Connectivity SP1150RFR
- 收藏
- 对比
SP1150RFR
2460-SP1150RFR
电阻器
--
大陆
立即发货

150 Ω, Wire Wound, Power Resistor Resistor, 1 %, 2 Termination, Taped & Reeled, Resistance Class Up to 1kΩ, 1.5 W, ±50 ppm/°C, Solder, CGS SP
1最小包装量--
SP1150RFR详情
TE Connectivity SP1150RFR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1624276-4
TE Internal Description
SP1 150R 1% TAPED 13
Resistor Typeu2009
功率电阻器
Number of Terminationsu2009
2
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
1
Element Typeu2009
Wire Wound
SP1150RFR拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。