TE Connectivity SP210KJL
- 收藏
- 对比
SP210KJL
2460-SP210KJL
电阻器
--
大陆
立即发货

10K Ω, Wire Wound, Power Resistor Resistor, 5 %, 2 Termination, Taped & Reeled, Resistance Class 1kΩ – 1MΩ, 3 W, ±20 ppm/°C, Solder
1最小包装量--
SP210KJL详情
TE Connectivity SP210KJL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1624297-3
TE Internal Description
SP2 10K 5% LOOSE
Resistor Typeu2009
功率电阻器
Number of Terminationsu2009
2
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
5
Element Typeu2009
Wire Wound
SP210KJL拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。