TE Connectivity SP210KJT
- 收藏
- 对比
SP210KJT
2460-SP210KJT
电阻器
--
大陆
立即发货

Surface Mount Resistors, Power Resistor, 2 Termination, Taped & Reeled, 5 %, Wire Wound, Resistance Class 1kΩ – 1MΩ, 10K Ω, 2.5 W, ±50 ppm/°C, CGS SP
1最小包装量--
SP210KJT详情
TE Connectivity SP210KJT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
SP2 10K 5% TAPED
TE Internal #
1624297-2
Resistor Typeu2009
功率电阻器
Number of Terminationsu2009
2
Packaging Methodu2009
Taped & Reeled
Passive Component Toleranceu2009(%)
5
Element Typeu2009
Wire Wound
SP210KJT拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。