TE Connectivity SP44902X-10
- 收藏
- 对比
SP44902X-10详情
TE Connectivity SP44902X-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Surface
Manufacturer Part Number
THR-10961-30
Approvals
CE, cULus
Manufacturer
Macromatic
RoHS
有
Timing Range
0
终端
0.250 in Flat Blade
操作方式
Flasher
触点
单刀双掷
SP44902X-10拓展信息
TE Connectivity / Holsworthy
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。