TE Connectivity SP44905X-13
- 收藏
- 对比
SP44905X-13
2460-SP44905X-13
温度传感器 - 模拟和数字输出
--
大陆
立即发货

44905X GSFC 311P18-05T101
1最小包装量--
SP44905X-13详情
TE Connectivity SP44905X-13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
SP44905X-13
TE Internal Description
44905X GSFC 311P18-05T101
Discrete NTC Sensor Typeu2009
Epoxy Coated NTC Thermistor
Wire Connectionu2009
开口端
Discrete NTC Wire Lengthu2009(mm)
1000
Resistance (at 25°C)u2009(kΩ)
5
Beta 25/85 Valueu2009(K)
3987
SP44905X-13拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。