TE Connectivity SP44907X-22
- 收藏
- 对比
SP44907X-22
2460-SP44907X-22
温度传感器 - 模拟和数字输出
--
大陆
立即发货

44907X GSFC 311P18-07S101
1最小包装量--
SP44907X-22详情
TE Connectivity SP44907X-22重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Discrete NTC Sensor Typeu2009
Epoxy Coated NTC Thermistor
TE Internal Description
44907X GSFC 311P18-07S101
TE Internal #
SP44907X-22
Wire Connectionu2009
开口端
Discrete NTC Wire Lengthu2009(mm)
1000
Resistance (at 25°C)u2009(kΩ)
10
Beta 25/85 Valueu2009(K)
3694
SP44907X-22拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。