TE Connectivity SP44908X-23
- 收藏
- 对比
SP44908X-23
2460-SP44908X-23
温度传感器 - 模拟和数字输出
--
大陆
立即发货

44908X GSFC 311P18-08A76R
1最小包装量--
SP44908X-23详情
TE Connectivity SP44908X-23重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Beta 25/85 Valueu2009(K)
3694
Resistance (at 25°C)u2009(kΩ)
10
Discrete NTC Wire Lengthu2009(mm)
760
Wire Connectionu2009
开口端
Discrete NTC Sensor Typeu2009
Epoxy Coated NTC Thermistor
TE Internal Description
44908X GSFC 311P18-08A76R
TE Internal #
SP44908X-23
SP44908X-23拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。