TE Connectivity SP44909X-7
- 收藏
- 对比
SP44909X-7
2460-SP44909X-7
温度传感器 - 模拟和数字输出
--
大陆
立即发货

44909X GSFC 311P18-09T101
1最小包装量--
SP44909X-7详情
TE Connectivity SP44909X-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Beta 25/85 Valueu2009(K)
3943
Resistance (at 25°C)u2009(kΩ)
30
Discrete NTC Wire Lengthu2009(mm)
1000
Wire Connectionu2009
开口端
Discrete NTC Sensor Typeu2009
Epoxy Coated NTC Thermistor
Mil-Spec
MIL-PRF-23648
TE Internal Description
44909X GSFC 311P18-09T101
TE Internal #
SP44909X-7
SP44909X-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。