TE Connectivity SPD-25-3
- 收藏
- 对比
SPD-25-3
2460-SPD-25-3
磁性传感器 - 位置,接近,速度(模块)
--
大陆
立即发货

STRING POT 25 INCH RANGE
--最小包装量--
SPD-25-3详情
TE Connectivity SPD-25-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Repeatabilityu2009(% of FS)
.02
Cable Actuated Position Sensor Accuracyu2009(% of FS)
.25
Output Signalu2009
0 – 10 VDC, 4 – 20 mA
Full Stroke Rangeu2009
101.6 – 1270u2009mmu2009[u20094 – 50u2009inu2009]
Cable Actuated Position Sensor Product Typeu2009
SP Series, String Pots
TE Internal Description
STRING POT 25 INCH RANGE
TE Internal #
SPD-25-3
SPD-25-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。