TE Connectivity SQMW762RJ
- 收藏
- 对比
SQMW762RJ
2460-SQMW762RJ
通孔式电阻器
--
大陆
立即发货

62 Ω, Wire Wound, Power Resistor Resistor, 5 %, 39 x 13 x 9 mm, 2 Termination, Loose Piece - Box, Resistance Class Up to 1kΩ, 7 W, ±300 ppm/°C, CGS SQ
1最小包装量--
SQMW762RJ详情
TE Connectivity SQMW762RJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
Special Features
Flanged
Country of Origin
China
LED Size
3mm
ECCN
EAR99
湿度敏感性等级(MSL)
MSL1
方向
20 Deg Viewing Angle
SQMW762RJ拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。