TE Connectivity SR1M-125
- 收藏
- 对比
SR1M-125
2460-SR1M-125
磁性传感器 - 位置,接近,速度(模块)
--
大陆
立即发货

STRING POT, 125 INCH RANGE
1最小包装量--
SR1M-125详情
TE Connectivity SR1M-125重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Repeatabilityu2009(% of FS)
.02
TE Internal #
SR1M-125
TE Internal Description
STRING POT, 125 INCH RANGE
Cable Actuated Position Sensor Product Typeu2009
SR Series, IP67 String Pots
Full Stroke Rangeu2009
3175u2009mmu2009[u2009125u2009inu2009]
Output Signalu2009
4 – 20 mA
Cable Actuated Position Sensor Accuracyu2009(% of FS)
.5
Cable Types
光纤
连接器类型
LC Duplex to LC Duplex
颜色
Black
SR1M-125拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。