注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥135.096104
10
¥127.449154
100
¥120.235049
500
¥113.429292
1000
¥107.008768
TE Connectivity SR4D4018
- 收藏
- 对比
SR4D4018
2460-SR4D4018
继电器
--
大陆
立即发货

Power Relays, Force-Guided, Monostable, DC, 800 mW Coil Power Rating DC, 405 Ω Coil Resistance, 18 VDC Coil Voltage, SCHRACK SR4 D/M
--最小包装量--
¥
总价: ¥
SR4D4018详情
TE Connectivity SR4D4018重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
405
Coil Power Rating DCu2009(mW)
800
Coil Power Rating Classu2009(mW)
600 – 800
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Force-Guided
TE Internal Description
SR4D4018
TE Internal #
1-1415055-1
SR4D4018拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。