TE Connectivity SR4D4021
- 收藏
- 对比
SR4D4021
2460-SR4D4021
继电器
--
大陆
立即发货

Power Relays, Force-Guided, Monostable, DC, 800 mW Coil Power Rating DC, 551 Ω Coil Resistance, 21 VDC Coil Voltage, SCHRACK SR4 D/M
1最小包装量--
SR4D4021详情
TE Connectivity SR4D4021重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1415055-1
TE Internal Description
SR4D4021
Power Relay Typeu2009
Force-Guided
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
600 – 800
Coil Power Rating DCu2009(mW)
800
Coil Resistanceu2009(Ω)
551
SR4D4021拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。