TE Connectivity SR4M4018
- 收藏
- 对比
SR4M4018
2460-SR4M4018
继电器
--
大陆
立即发货

Power Relays, Force-Guided, Monostable, DC, 800 mW Coil Power Rating DC, 405 Ω Coil Resistance, 18 VDC Coil Voltage, SCHRACK SR4 D/M
1最小包装量--
SR4M4018详情
TE Connectivity SR4M4018重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
9-1415053-1
TE Internal Description
SR4M4018
Power Relay Typeu2009
Force-Guided
Coil Magnetic Systemu2009
Monostable, DC
Coil Resistanceu2009(Ω)
405
Coil Power Rating DCu2009(mW)
800
Coil Power Rating Classu2009(mW)
600 – 800
SR4M4018拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。