TE Connectivity SR6ZB036
- 收藏
- 对比
SR6ZB036
2460-SR6ZB036
继电器
--
大陆
立即发货

Power Relays, Force-Guided, Monostable, DC, 1200 mW Coil Power Rating DC, 1080 Ω Coil Resistance, Coil Suppression Diode, SCHRACK SR6 Z
1最小包装量--
SR6ZB036详情
TE Connectivity SR6ZB036重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
1080
Coil Power Rating DCu2009(mW)
1200
Coil Power Rating Classu2009(mW)
1000 – 1500
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Force-Guided
TE Internal Description
SR6ZB036
TE Internal #
6-1415033-1
SR6ZB036拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。