TE Connectivity SR6ZB048
- 收藏
- 对比
SR6ZB048
2460-SR6ZB048
继电器
--
大陆
立即发货

Power Relays, Force-Guided, Monostable, DC, 1200 mW Coil Power Rating DC, 1920 Ω Coil Resistance, Coil Suppression Diode, SCHRACK SR6 Z
1最小包装量--
SR6ZB048详情
TE Connectivity SR6ZB048重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
9-1415052-1
TE Internal Description
SR6ZB048
Coil Resistanceu2009(Ω)
1920
Coil Power Rating DCu2009(mW)
1200
Coil Power Rating Classu2009(mW)
1000 – 1500
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Force-Guided
SR6ZB048拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。