TE Connectivity SRC A RMDP 18-000
- 收藏
- 对比
SRC A RMDP 18-000
2460-SRC A RMDP 18-000
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Ruggedized Backshells & Adapters, Aluminum Alloy, Straight, 18 Shell Size, Cable-to-Cable, Wire & Cable, Signal, Cable Mount (Free-Hanging)
1最小包装量--
SRC A RMDP 18-000详情
TE Connectivity SRC A RMDP 18-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
无
Connector Systemu2009
Cable-to-Cable
Compatible With Connector Shell Sizeu2009
18
Adapter Angleu2009
Straight
Backshell Materialu2009
铝合金
TE Internal Description
STRAIGHT BACKSHELL M16 S.18 W/O GROM
TE Internal #
ZPF000000000119722
SRC A RMDP 18-000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。