TE Connectivity SRC A RMGP 20-000
- 收藏
- 对比
SRC A RMGP 20-000
2460-SRC A RMGP 20-000
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Ruggedized Backshells & Adapters, Aluminum Alloy, Straight, 20 Shell Size, Cable-to-Cable, Wire & Cable, Signal, Cable Mount (Free-Hanging)
1最小包装量--
SRC A RMGP 20-000详情
TE Connectivity SRC A RMGP 20-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
无
TE Internal #
ZPF000000000119729
TE Internal Description
STRAIGHT BACKSHELL M25 S.20 W/O GROM
Backshell Materialu2009
铝合金
Adapter Angleu2009
Straight
Compatible With Connector Shell Sizeu2009
20
Connector Systemu2009
Cable-to-Cable
SRC A RMGP 20-000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。