TE Connectivity SRC R 04P 20-15PN
- 收藏
- 对比
SRC R 04P 20-15PN
2460-SRC R 04P 20-15PN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 7 Position, Sealable, Wire & Cable, Signal, Panel Mount, Aluminum Alloy, N Polarization Code
1最小包装量--
SRC R 04P 20-15PN详情
TE Connectivity SRC R 04P 20-15PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000167658
TE Internal Description
SRC MALE RECEPT. 20-15 + FIX BY JAM NUT
Connector Systemu2009
Wire-to-Panel
Number of Positionsu2009
7
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
34
SRC R 04P 20-15PN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。