TE Connectivity SRC R 04X 18-19SN
- 收藏
- 对比
SRC R 04X 18-19SN
2460-SRC R 04X 18-19SN
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 10 Position, Sealable, Wire & Cable, Signal, Panel Mount, Black Anodized, Aluminum Alloy
1最小包装量--
SRC R 04X 18-19SN详情
TE Connectivity SRC R 04X 18-19SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
ZPF000000000119815
TE Internal Description
EMBASE F RONDE 10PTS T.18 CLAV.N SS RAC
Connector Systemu2009
Wire-to-Panel
Number of Positionsu2009
10
Sealableu2009
有
Connector & Contact Terminates Tou2009
Wire & Cable
Contact Current Rating (Max)u2009(A)
22
SRC R 04X 18-19SN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。