TE Connectivity SRC R 04X 40A60SX
- 收藏
- 对比
SRC R 04X 40A60SX
2460-SRC R 04X 40A60SX
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 60 Position, Sealable, Wire & Cable, Signal, Panel Mount, Black Anodized, Aluminum Alloy
1最小包装量--
SRC R 04X 40A60SX详情
TE Connectivity SRC R 04X 40A60SX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
17
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
60
Connector Systemu2009
Wire-to-Panel
TE Internal Description
EMBASE F RONDE 60PTS T.40 CLAV.X SS RAC
TE Internal #
ZPF000000000119823
SRC R 04X 40A60SX拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。