TE Connectivity SRC R 43P 16S-1PW
- 收藏
- 对比
SRC R 43P 16S-1PW
2460-SRC R 43P 16S-1PW
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 7 Position, Sealable, Wire & Cable, Signal, Panel Mount, Aluminum Alloy, W Polarization Code
1最小包装量--
SRC R 43P 16S-1PW详情
TE Connectivity SRC R 43P 16S-1PW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
18
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
7
Connector Systemu2009
Wire-to-Panel
TE Internal Description
MALE RECEPTACLE 7POLES S.16S KEY.W
TE Internal #
ZPF000000000120013
SRC R 43P 16S-1PW拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。