TE Connectivity SRC R 43X 22-14PW
- 收藏
- 对比
SRC R 43X 22-14PW
2460-SRC R 43X 22-14PW
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 19 Position, Sealable, Wire & Cable, Signal, Panel Mount, Black Anodized, Aluminum Alloy
1最小包装量--
SRC R 43X 22-14PW详情
TE Connectivity SRC R 43X 22-14PW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
20
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
19
Connector Systemu2009
Wire-to-Panel
TE Internal Description
RECEPTACLE MALE 19POLES S.22 KEY.W
TE Internal #
ZPF000000000120033
SRC R 43X 22-14PW拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。