TE Connectivity SRC R 43X 40A35PW
- 收藏
- 对比
SRC R 43X 40A35PW
2460-SRC R 43X 40A35PW
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 35 Position, Sealable, Wire & Cable, Signal, Panel Mount, Black Anodized, Aluminum Alloy
1最小包装量--
SRC R 43X 40A35PW详情
TE Connectivity SRC R 43X 40A35PW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
27
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
35
Connector Systemu2009
Wire-to-Panel
TE Internal Description
EMBASE M 35PTS T.40 CLAV.W
TE Internal #
ZPF000000000120042
SRC R 43X 40A35PW拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。