TE Connectivity SRK02-MDD-32A-001
- 收藏
- 对比
SRK02-MDD-32A-001
2460-SRK02-MDD-32A-001
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire, 32 Position, .118 in / .24 in / .228 in [6.1 mm / 5.8 mm / 3.4 mm] Centerline, Sealable, Black, Wire & Cable
1最小包装量--
SRK02-MDD-32A-001详情
TE Connectivity SRK02-MDD-32A-001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
SRK02-MDD-32A-001
TE Internal Description
REC, 32P, BLK, E, FLANGE, D
Connector & Housing Typeu2009
外螺纹端子外壳
Mating Pin Diameteru2009(mm)
1.02, 1.59
Mating Pin Diameteru2009(in)
.04, .063
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
32
Centerline (Pitch)u2009(mm)
3, 3.4, 5.8, 6.1
Centerline (Pitch)u2009(in)
.118, .134, .228, .24
SRK02-MDD-32A-001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。