TE Connectivity SRK02-MDI-32A-001
- 收藏
- 对比
SRK02-MDI-32A-001
2460-SRK02-MDI-32A-001
无类别的
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire, 32 Position, .118 in / .228 in / .134 in [5.8 mm / 3 mm / 6.1 mm] Centerline, Sealable, Black, Wire & Cable
1最小包装量--
SRK02-MDI-32A-001详情
TE Connectivity SRK02-MDI-32A-001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
SRK02-MDI-32A-001拓展信息







哦! 它是空的。