TE Connectivity SRK06-FLD-64A-001
- 收藏
- 对比
SRK06-FLD-64A-001
2460-SRK06-FLD-64A-001
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 64 Position, .24 in / .228 in / .118 in [3.4 mm / 3 mm / 5.8 mm] Centerline, Sealable, Black, Wire & Cable
1最小包装量--
SRK06-FLD-64A-001详情
TE Connectivity SRK06-FLD-64A-001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
SRK06-FLD-64A-001
TE Internal Description
PLG, 64P, BLK, E, D
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Pin Diameteru2009(mm)
1.02, 1.59
Mating Pin Diameteru2009(in)
.04, .063
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
64
Centerline (Pitch)u2009(mm)
3, 3.4, 5.8, 6.1
Centerline (Pitch)u2009(in)
.118, .134, .228, .24
SRK06-FLD-64A-001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。