TE Connectivity SRK06-MDC-32A-001
- 收藏
- 对比
SRK06-MDC-32A-001
2460-SRK06-MDC-32A-001
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 32 Position, .118 in / .228 in / .134 in [3.4 mm / 6.1 mm / 3 mm] Centerline, Sealable, Black, STRIKE
1最小包装量--
SRK06-MDC-32A-001详情
TE Connectivity SRK06-MDC-32A-001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009(in)
.118, .134, .228, .24
Centerline (Pitch)u2009(mm)
3, 3.4, 5.8, 6.1
Number of Positionsu2009
32
Connector Systemu2009
Wire-to-Wire
Mating Pin Diameteru2009(in)
.04, .063
Mating Pin Diameteru2009(mm)
1.02, 1.59
Connector & Housing Typeu2009
内螺纹端子外壳
TE Internal Description
PLG, 32P, BLK, E, C
TE Internal #
SRK06-MDC-32A-001
SRK06-MDC-32A-001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。