TE Connectivity SRK15-MDD-32A-001
- 收藏
- 对比
SRK15-MDD-32A-001
2460-SRK15-MDD-32A-001
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Wire-to-Board, 32 Position, 6.1 mm / 5.8 mm / 3 mm [.228 in / .134 in / .24 in] Centerline, Fully Shrouded, Tin
1最小包装量--
SRK15-MDD-32A-001详情
TE Connectivity SRK15-MDD-32A-001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
Vertical
Sealableu2009
有
Centerline (Pitch)u2009(in)
.118, .134, .228, .24
Centerline (Pitch)u2009(mm)
3, 3.4, 5.8, 6.1
TE Internal #
SRK15-MDD-32A-001
TE Internal Description
HDR, 32P, BLK, ST, SN/NI/CU, D
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
32
SRK15-MDD-32A-001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。