TE Connectivity SRK-SC-080-20-601
- 收藏
- 对比
SRK-SC-080-20-601
2460-SRK-SC-080-20-601
无类别的
--
大陆
立即发货

SRK-SC-080-20-601 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
SRK-SC-080-20-601详情
TE Connectivity SRK-SC-080-20-601重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP69K
Permitted cable outer temperature during assembling/handling
-25 - 105
Rated current In
4
Permitted cable outer temperature after assembling without vibration
-40 - 105
SRK-SC-080-20-601拓展信息







哦! 它是空的。