TE Connectivity SS7094-S3-175-9
- 收藏
- 对比
SS7094-S3-175-9
2460-SS7094-S3-175-9
无类别的
--
大陆
立即发货

SS7094-S3-175-9 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
SS7094-S3-175-9详情
TE Connectivity SS7094-S3-175-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.41
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
6.5
Degree of protection (IP)
IP54
Explosion-tested version
无
Suitable for cable diameter
6.5 - 6.5
With locknut
无
Thread type
PG
With strain relief
有
Nominal thread size metric/PG
13.5
Wrench width
22
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
SS7094-S3-175-9拓展信息







哦! 它是空的。