TE Connectivity SSB22
- 收藏
- 对比
SSB22
2460-SSB22
开关
--
大陆
立即发货

Slide Switches, Double Pole - Double Throw Configuration (Pole-Throw), Vertical, Copper Alloy, Single Actuator, 2 Position, On On, .1 A, 30 VDC
1最小包装量--
SSB22详情
TE Connectivity SSB22重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Configuration (Pole-Throw)u2009
Double Pole - Double Throw
TE Internal Description
SSB22=SWITCH SLIDE 2 POLE 2 PO
TE Internal #
2-1437575-2
Slide Switch Mounting Angleu2009
Vertical
Contact Base Materialu2009
Copper Alloy
Number of Actuatorsu2009
Single
Number of Slide Switch Positionsu2009
2
SSB22拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。