TE Connectivity SSB7FP060203
- 收藏
- 对比
SSB7FP060203
2460-SSB7FP060203
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Dual Barrier, Printed Circuit Pin, Wire-to-Board, 6 Position, 11.1 mm [.438 in] Centerline, 1 Row, 600 V, 12 AWG Wire Size
1最小包装量--
SSB7FP060203详情
TE Connectivity SSB7FP060203重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1437416-3
TE Internal Description
SSB7FP060203=STRIP,SSB 7/16 A
Barrier Strip Styleu2009
Dual Barrier
Bottom Termination Typeu2009
Printed Circuit Pin
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
6
Centerline (Pitch)u2009
11.1u2009mmu2009[u2009.438u2009inu2009]
SSB7FP060203拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。