TE Connectivity SST-48-27/FR/97/NM
- 收藏
- 对比
SST-48-27/FR/97/NM
2460-SST-48-27/FR/97/NM
热缩管
--
大陆
立即发货

Black, 3:1, Single Wall Tubing, Shrinks To .5 in [22.86 mm], Irradiated Modified Polyolefin, 68.58 mm [1.5 in] Inner Diameter, RAYCHEM SST-SR
1最小包装量--
SST-48-27/FR/97/NM详情
TE Connectivity SST-48-27/FR/97/NM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
3:1
Recovered Inside Diameter (Max)u2009
22.86u2009mmu2009[u2009.5u2009inu2009]
Expanded Inside Diameter (Min)u2009
68.58u2009mmu2009[u20091.5u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
Black
Mil-Spec
M23053/15-111-0
TE Internal Description
SST-48-27/FR/97/NM
TE Internal #
EF9758-000
SST-48-27/FR/97/NM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。