TE Connectivity SSTA001NN00550001000
- 收藏
- 对比
SSTA001NN00550001000
2460-SSTA001NN00550001000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Cable, Power, Cable Mount (Free-Hanging), Electrodeposited Nickel, Zinc Alloy, PA66, Size 23, Shielded, Plug
1最小包装量--
SSTA001NN00550001000详情
TE Connectivity SSTA001NN00550001000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
PSA001N00550001000
TE Internal Description
923 SINGLETEC PLUG
Connector Systemu2009
Cable-to-Cable
Sealableu2009
无
Circuit Applicationu2009
Power
Connector Mounting Typeu2009
Cable Mount (Free-Hanging)
Shell Plating Materialu2009
电沉积镍
SSTA001NN00550001000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。