TE Connectivity ST58-3-00
- 收藏
- 对比
ST58-3-00
2460-ST58-3-00
配件
--
大陆
立即发货

SolderSleeve Shield Terminators, Cable Terminator / Wire Terminator / Shield Terminator, Pre-Installed Lead, Immersion Protection
1最小包装量--
ST58-3-00详情
TE Connectivity ST58-3-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
C13653-000
TE Internal Description
ST58-3-00
Alias #
1-1202083-4
SolderSleeve Shield Terminator Product Typeu2009
Cable Terminator, Shield Terminator, Wire Terminator
Operating Temperature (Max)u2009(°C)
125
Pre-Installed Leadu2009
有
Resistance Propertiesu2009
浸入保护
Wire Temperature (Max)u2009(°C)
105
ST58-3-00拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。