TE Connectivity STARX012XSADXA
- 收藏
- 对比
STARX012XSADXA
2460-STARX012XSADXA
继电器
--
大陆
立即发货

Time Delay Relays, Knob, 120 VAC Input, 120 VDC Input, 10A@120VAC A, On-Delay, 2 – 60 seconds Delay Time, Socket
1最小包装量--
STARX012XSADXA详情
TE Connectivity STARX012XSADXA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of Controlu2009
Knob
TE Internal Description
STARX012XSADXA=2 TO 60 SEC 115
TE Internal #
1-1437476-2
Mode of Operationu2009
On-Delay
Time Delay Relay Contact Current Ratingu2009(A)
10A@120VAC
Time Delay Relay Input Voltageu2009(VDC)
120
Time Delay Relay Input Voltageu2009(VAC)
120
STARX012XSADXA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。